InspectorTools TIF 8900 Combustible Gas Detector TI8900

Description
Audible and Visual Indicators The TIF8900 is the perfect tool to be used in a situation where a combustible gas, vapor or residue needs to be found. The TIF8900 - Broad-Band Combustible Gas Detector - with Visual Leak Size indicators gives you the response you want. This highly reliable combustible gas detector is extremely useful as a general purpose tool in any environment where gasoline, propane, natural gas or fuel oil are used. This battery-operated unit features a flexible 16-inch probe, sensitivity adjustment, battery power monitoring and an audible “Geiger counter” ticking signal. Now you can see and hear your way to pinpointing dangerous leaks and also for verifying the safety of potentially hazardous locations. TIF8900 is UL classified for intrinsic safety in contaminated atmospheres and proudly made in the USA. Applications: Gas lines and pipes Exhaust and fuel leaks Propane filling stations Fuel in marine bilges Heat exchanger leaks Check manholes for safety Detect arson residue IAQ tests Liquid or gas fired heating systems FAQs Q) Can I use standard “C” size alkaline batteries? A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts. Q) How long will the batteries hold a charge when the unit is not in use? A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age. Q) How long will my batteries last before they need replacing? A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours.
Description
Audible and Visual Indicators The TIF8900 is the perfect tool to be used in a situation where a combustible gas, vapor or residue needs to be found. The TIF8900 - Broad-Band Combustible Gas Detector - with Visual Leak Size indicators gives you the response you want. This highly reliable combustible gas detector is extremely useful as a general purpose tool in any environment where gasoline, propane, natural gas or fuel oil are used. This battery-operated unit features a flexible 16-inch probe, sensitivity adjustment, battery power monitoring and an audible “Geiger counter” ticking signal. Now you can see and hear your way to pinpointing dangerous leaks and also for verifying the safety of potentially hazardous locations. TIF8900 is UL classified for intrinsic safety in contaminated atmospheres and proudly made in the USA. Applications: Gas lines and pipes Exhaust and fuel leaks Propane filling stations Fuel in marine bilges Heat exchanger leaks Check manholes for safety Detect arson residue IAQ tests Liquid or gas fired heating systems FAQs Q) Can I use standard “C” size alkaline batteries? A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts. Q) How long will the batteries hold a charge when the unit is not in use? A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age. Q) How long will my batteries last before they need replacing? A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours.

Suppliers

Company
Product
Description
Supplier Links
TIF 8900 Combustible Gas Detector - TI8900 - InspectorTools
Ventura, CA, USA
TIF 8900 Combustible Gas Detector
TI8900
TIF 8900 Combustible Gas Detector TI8900
Audible and Visual Indicators The TIF8900 is the perfect tool to be used in a situation where a combustible gas, vapor or residue needs to be found. The TIF8900 - Broad-Band Combustible Gas Detector - with Visual Leak Size indicators gives you the response you want. This highly reliable combustible gas detector is extremely useful as a general purpose tool in any environment where gasoline, propane, natural gas or fuel oil are used. This battery-operated unit features a flexible 16-inch probe, sensitivity adjustment, battery power monitoring and an audible “Geiger counter” ticking signal. Now you can see and hear your way to pinpointing dangerous leaks and also for verifying the safety of potentially hazardous locations. TIF8900 is UL classified for intrinsic safety in contaminated atmospheres and proudly made in the USA. Applications: Gas lines and pipes Exhaust and fuel leaks Propane filling stations Fuel in marine bilges Heat exchanger leaks Check manholes for safety Detect arson residue IAQ tests Liquid or gas fired heating systems FAQs Q) Can I use standard “C” size alkaline batteries? A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts. Q) How long will the batteries hold a charge when the unit is not in use? A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age. Q) How long will my batteries last before they need replacing? A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours.

Audible and Visual Indicators
The TIF8900 is the perfect tool to be used in a situation where a combustible gas, vapor or residue needs to be found.
The TIF8900 - Broad-Band Combustible Gas Detector - with Visual Leak Size indicators gives you the response you want.
This highly reliable combustible gas detector is extremely useful as a general purpose tool in any environment where gasoline, propane, natural gas or fuel oil are used. This battery-operated unit features a flexible 16-inch probe, sensitivity adjustment, battery power monitoring and an audible “Geiger counter” ticking signal.
Now you can see and hear your way to pinpointing dangerous leaks and also for verifying the safety of potentially hazardous locations. TIF8900 is UL classified for intrinsic safety in contaminated atmospheres and proudly made in the USA.
Applications:

  • Gas lines and pipes
  • Exhaust and fuel leaks
  • Propane filling stations
  • Fuel in marine bilges
  • Heat exchanger leaks
  • Check manholes for safety
  • Detect arson residue
  • IAQ tests
  • Liquid or gas fired heating systems

FAQs

  • Q) Can I use standard “C” size alkaline batteries?
    • A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts.
  • Q) How long will the batteries hold a charge when the unit is not in use?
    • A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age.
  • Q) How long will my batteries last before they need replacing?
    • A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number TI8900
Product Name TIF 8900 Combustible Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

Hydrogen Sulfide (H2S) Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Hydrogen Sulfide (H2S) Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Isotopic Water Analyzer (Liquid+Vapor) - model IWA-45EP - ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Process Gas
Gas Types Water Vapor; (60000 ppm H2O in air); (δ17O , δ18O and δ2H and water vapor mole fraction)
Instrument Type Analyzer
View Details
Scalable Gas Detection Control System - Model SCX-800MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details