InspectorTools Fyrite Tech 60 BA248217

Description
Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Description
Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.

Suppliers

Company
Product
Description
Supplier Links
Fyrite Tech 60 - BA248217 - InspectorTools
Ventura, CA, USA
Fyrite Tech 60
BA248217
Fyrite Tech 60 BA248217
Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
  • Measures: O2, Stack Temperature, Ambient Temperature and CO
  • Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
  • Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries
    The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustion testing.
    It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test.
    Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Supplier's Site
Fyrite Tech 60 - BA248217 - InspectorTools
Ventura, CA, USA
Fyrite Tech 60
BA248217
Fyrite Tech 60 BA248217
Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
  • Measures: O2, Stack Temperature, Ambient Temperature and CO
  • Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
  • Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries
    The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustion testing.
    It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test.
    Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA248217
Product Name Fyrite Tech 60
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL) -  - CO2Meter.com
Specs
Gas Types Combustible; Methane (CH4) / Natural Gas; (Combustible Fixed Gas Detectors - Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details