InspectorTools GasAlertMax XT II 4-Gas (LEL/O2/CO/H2S) Detector BWXT-XWHM-Y-NA

Description
GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system. Easy operation with one-button simplicity More accurate sampling results with new Smart Sample pump technology Compact, comfortable and field tough Features Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up Bright wide-angled visual alarm bars Built-in concussion-proof boot Additional GasAlertMax XT Features: Integrated sampling pump with reliable diaphragm technology Best in class block detection with semi-conductor pressure sensor Multi-language support in English, French, German, Spanish and Portuguese Conveniently manage your detector with Fleet Manager II Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms Equipped with standard datalogging and event logging Confined space kits available
Description
GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system. Easy operation with one-button simplicity More accurate sampling results with new Smart Sample pump technology Compact, comfortable and field tough Features Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up Bright wide-angled visual alarm bars Built-in concussion-proof boot Additional GasAlertMax XT Features: Integrated sampling pump with reliable diaphragm technology Best in class block detection with semi-conductor pressure sensor Multi-language support in English, French, German, Spanish and Portuguese Conveniently manage your detector with Fleet Manager II Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms Equipped with standard datalogging and event logging Confined space kits available

Suppliers

Company
Product
Description
Supplier Links
GasAlertMax XT II 4-Gas (LEL/O2/CO/H2S) Detector - BWXT-XWHM-Y-NA - InspectorTools
Ventura, CA, USA
GasAlertMax XT II 4-Gas (LEL/O2/CO/H2S) Detector
BWXT-XWHM-Y-NA
GasAlertMax XT II 4-Gas (LEL/O2/CO/H2S) Detector BWXT-XWHM-Y-NA
GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system. Easy operation with one-button simplicity More accurate sampling results with new Smart Sample pump technology Compact, comfortable and field tough Features Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up Bright wide-angled visual alarm bars Built-in concussion-proof boot Additional GasAlertMax XT Features: Integrated sampling pump with reliable diaphragm technology Best in class block detection with semi-conductor pressure sensor Multi-language support in English, French, German, Spanish and Portuguese Conveniently manage your detector with Fleet Manager II Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms Equipped with standard datalogging and event logging Confined space kits available

GasAlertMax XT II. Simple operation with pump
The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system.

  • Easy operation with one-button simplicity
  • More accurate sampling results with new Smart Sample pump technology
  • Compact, comfortable and field tough

Features
Standard features of BW Products:

  • Continuous LCD shows real-time gas concentrations
  • Compact and lightweight design makes it comfortable to wear
  • Water-resistant
  • Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station
  • Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up
  • Bright wide-angled visual alarm bars
  • Built-in concussion-proof boot

Additional GasAlertMax XT Features:

  • Integrated sampling pump with reliable diaphragm technology
  • Best in class block detection with semi-conductor pressure sensor
  • Multi-language support in English, French, German, Spanish and Portuguese
  • Conveniently manage your detector with Fleet Manager II
  • Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms
  • Equipped with standard datalogging and event logging
  • Confined space kits available
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWXT-XWHM-Y-NA
Product Name GasAlertMax XT II 4-Gas (LEL/O2/CO/H2S) Detector
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant Gas Monitors - Quadset, QD-REF Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Refrigerants; (0-1000 ppm)
Electrical Outputs Current (optional feature); Switch or Relay
View Details
GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details
Continuous Gas Analyzer - SCK System - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Gas Types (Hot Cement Flue Gas)
Electrical Outputs Voltage
Features Interchangeable Probes
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details