InspectorTools SD800: CO2/Humidity/Temperature Datalogger EXSD800

Description
Records data on an SD card in Excel® format Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Complete with six AAA batteries, 2G SD memory card, universal AC adaptor, and mounting bracket
Description
Records data on an SD card in Excel® format Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Complete with six AAA batteries, 2G SD memory card, universal AC adaptor, and mounting bracket

Suppliers

Company
Product
Description
Supplier Links
SD800: CO2/Humidity/Temperature Datalogger - EXSD800 - InspectorTools
Ventura, CA, USA
SD800: CO2/Humidity/Temperature Datalogger
EXSD800
SD800: CO2/Humidity/Temperature Datalogger EXSD800
Records data on an SD card in Excel® format Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Complete with six AAA batteries, 2G SD memory card, universal AC adaptor, and mounting bracket

Records data on an SD card in Excel® format


  • Checks for Carbon Dioxide (CO2) concentrations
  • Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor
  • Triple LCD simultaneously displays CO2, Temperature and Relative Humidity
  • Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH
  • Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC
  • Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto
  • Complete with six AAA batteries, 2G SD memory card, universal AC adaptor, and mounting bracket
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number EXSD800
Product Name SD800: CO2/Humidity/Temperature Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details