InspectorTools GasAlertMicroClip XT 1-Gas Oxygen (O2) Detector BWMC2-X000-Y-NA-00

Description
Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system Records TWA, STEL and maximum exposures to gas and displays readings on command
Description
Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system Records TWA, STEL and maximum exposures to gas and displays readings on command

Suppliers

Company
Product
Description
Supplier Links
GasAlertMicroClip XT 1-Gas Oxygen (O2) Detector - BWMC2-X000-Y-NA-00 - InspectorTools
Ventura, CA, USA
GasAlertMicroClip XT 1-Gas Oxygen (O2) Detector
BWMC2-X000-Y-NA-00
GasAlertMicroClip XT 1-Gas Oxygen (O2) Detector BWMC2-X000-Y-NA-00
Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system Records TWA, STEL and maximum exposures to gas and displays readings on command

Standard Equipment Includes:


  • Instrument with sensors as specified: Oxygen (O2)
  • Stainless steel alligator clip
  • Battery charger
  • Calibration cap/hose
  • Instructions in local languages
  • Interactive training CD

Water Resistant!
Features
Protect Yourself

  • Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
  • Simple one-button operation
  • Standard datalogger (16 hours) and eventlogger (10 events)
  • Durable, stainless steel alligator clip
  • Integral concussion-proof boot for the most rugged environments
  • Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
  • Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
  • Provides 95 dB alarm tone and bright wide-angled alarm bars
  • Equipped with internal vibrating alarm for high noise areas
  • Backlight: in alarm (auto) and on demand reactivation
  • Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm)
  • Simple automatic calibration procedure
  • Fully compatible with BW’s MicroDock II automatic test and calibration system
  • Records TWA, STEL and maximum exposures to gas and displays readings on command
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWMC2-X000-Y-NA-00
Product Name GasAlertMicroClip XT 1-Gas Oxygen (O2) Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Carbon Monoxide Combustible Fixed Gas Detector (0-150ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; CO; (Combustible Fixed Gas Detectors - Carbon Monoxide Combustible Fixed Gas Detector (0-150ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Industrial Grade Gas Monitor - 4200-IG - Arjay Engineering
Specs
Measurement Type %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic (optional feature); Combustible (optional feature)
View Details