InspectorTools Carbon Monoxide Meter w/ Adjustable CO levels FL3311826ET50

Description
The Amprobe CM100 is a compact size CO meter for measuring and displaying the presence of carbon monoxide. The CM100 displays the CO level on its digital display. You can set the meter’s alarm to alert when a CO level goes beyond a predetermined safety level. The CM100 User manual has a chart of published safety levels for CO. CM100 ships with battery, carrying case and user manual. Adjustable CO warning level The CM100’s alarm is preset to 25ppm to warn about possible danger User can adjust the alarm level by choosing CO gas levels: 25, 30, 35, 45, 50, 70, 100 and 200ppm Dual digital display Backlight for viewing in dim areas Auto Power Off Self-Test feature Lease This Kit. To Download Application. For Education and Building Performance Courses Energy Auditor/Building Performance Inspection Kit - ET50 Our base kit includes: Retrotec US 1000 Blower Door with Automatic Control Retrotec FanTestic Lite 5.0 Door Fan Software included Wizard Vapor Airflow Indicator with Pencil stream Adaptor Delmhorst TechCheck moisture meter Bacharach Tech 60 Combustion Analyzer TIF 8900 Combustible Gas Leak Detector Fluke 62 Infrared Thermometer
Description
The Amprobe CM100 is a compact size CO meter for measuring and displaying the presence of carbon monoxide. The CM100 displays the CO level on its digital display. You can set the meter’s alarm to alert when a CO level goes beyond a predetermined safety level. The CM100 User manual has a chart of published safety levels for CO. CM100 ships with battery, carrying case and user manual. Adjustable CO warning level The CM100’s alarm is preset to 25ppm to warn about possible danger User can adjust the alarm level by choosing CO gas levels: 25, 30, 35, 45, 50, 70, 100 and 200ppm Dual digital display Backlight for viewing in dim areas Auto Power Off Self-Test feature Lease This Kit. To Download Application. For Education and Building Performance Courses Energy Auditor/Building Performance Inspection Kit - ET50 Our base kit includes: Retrotec US 1000 Blower Door with Automatic Control Retrotec FanTestic Lite 5.0 Door Fan Software included Wizard Vapor Airflow Indicator with Pencil stream Adaptor Delmhorst TechCheck moisture meter Bacharach Tech 60 Combustion Analyzer TIF 8900 Combustible Gas Leak Detector Fluke 62 Infrared Thermometer

Suppliers

Company
Product
Description
Supplier Links
Carbon Monoxide Meter w/ Adjustable CO levels - FL3311826ET50 - InspectorTools
Ventura, CA, USA
Carbon Monoxide Meter w/ Adjustable CO levels
FL3311826ET50
Carbon Monoxide Meter w/ Adjustable CO levels FL3311826ET50
The Amprobe CM100 is a compact size CO meter for measuring and displaying the presence of carbon monoxide. The CM100 displays the CO level on its digital display. You can set the meter’s alarm to alert when a CO level goes beyond a predetermined safety level. The CM100 User manual has a chart of published safety levels for CO. CM100 ships with battery, carrying case and user manual. Adjustable CO warning level The CM100’s alarm is preset to 25ppm to warn about possible danger User can adjust the alarm level by choosing CO gas levels: 25, 30, 35, 45, 50, 70, 100 and 200ppm Dual digital display Backlight for viewing in dim areas Auto Power Off Self-Test feature Lease This Kit. To Download Application. For Education and Building Performance Courses Energy Auditor/Building Performance Inspection Kit - ET50 Our base kit includes: Retrotec US 1000 Blower Door with Automatic Control Retrotec FanTestic Lite 5.0 Door Fan Software included Wizard Vapor Airflow Indicator with Pencil stream Adaptor Delmhorst TechCheck moisture meter Bacharach Tech 60 Combustion Analyzer TIF 8900 Combustible Gas Leak Detector Fluke 62 Infrared Thermometer

The Amprobe CM100 is a compact size CO meter for measuring and displaying the presence of carbon monoxide. The CM100 displays the CO level on its digital display. You can set the meter’s alarm to alert when a CO level goes beyond a predetermined safety level. The CM100 User manual has a chart of published safety levels for CO. CM100 ships with battery, carrying case and user manual.

  • Adjustable CO warning level
  • The CM100’s alarm is preset to 25ppm to warn about possible danger
  • User can adjust the alarm level by choosing CO gas levels: 25, 30, 35, 45, 50, 70, 100 and 200ppm
  • Dual digital display
  • Backlight for viewing in dim areas
  • Auto Power Off
  • Self-Test feature

Lease This Kit. To Download Application.
For Education and Building Performance Courses

Energy Auditor/Building Performance Inspection Kit - ET50
Our base kit includes:

  • Retrotec US 1000 Blower Door with Automatic Control
  • Retrotec FanTestic Lite 5.0 Door Fan Software included
  • Wizard Vapor Airflow Indicator with Pencil stream Adaptor
  • Delmhorst TechCheck moisture meter
  • Bacharach Tech 60 Combustion Analyzer
  • TIF 8900 Combustible Gas Leak Detector
  • Fluke 62 Infrared Thermometer
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number FL3311826ET50
Product Name Carbon Monoxide Meter w/ Adjustable CO levels
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0-50ppm)
Number of Gases Monitored Single
View Details
Pioneer Gen II Stand Alone Gas Detectors - PN2-II Series - Acme Engineering Products
Specs
Application Continuous Emissions Monitoring
Gas Types Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
Electrical Outputs Voltage
View Details
Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details