InspectorTools IEQ Chek CO2 (0-20%), 02, Temp, RH and Pump BA15402002

Description
Indoor Environmental Quality Monitor with Multi-Sensor Flexibility Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software.
Description
Indoor Environmental Quality Monitor with Multi-Sensor Flexibility Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software.

Suppliers

Company
Product
Description
Supplier Links
IEQ Chek CO2 (0-20%), 02, Temp, RH and Pump - BA15402002 - InspectorTools
Ventura, CA, USA
IEQ Chek CO2 (0-20%), 02, Temp, RH and Pump
BA15402002
IEQ Chek CO2 (0-20%), 02, Temp, RH and Pump BA15402002
Indoor Environmental Quality Monitor with Multi-Sensor Flexibility Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software.

Indoor Environmental Quality Monitor with Multi-Sensor Flexibility

Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA15402002
Product Name IEQ Chek CO2 (0-20%), 02, Temp, RH and Pump
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Oxygen Combustible Fixed Gas Detector (0-25%) -  - CO2Meter.com
Specs
Gas Types Combustible; O2; (Combustible Fixed Gas Detectors - Oxygen Combustible Fixed Gas Detector (0-25%))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details