InspectorTools Leakator 10 ETO - Ethylene Oxide (ONLY) Gas Detector BA197063

Description
Standard Equipment Includes: Instrument Ethylene Oxide sensor Flexible probe Instruction manual Hard carrying case Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years. The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10 ultra-bright LED's Audible Indicator 30 hour battery life Sensitivity: 20 ppm useable sensitivity (Ethylene Oxide) Sensitivity thumb-wheel control Operational status LED's Patented solid state sensor 20 inch flexible probe for hard to reach locations
Description
Standard Equipment Includes: Instrument Ethylene Oxide sensor Flexible probe Instruction manual Hard carrying case Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years. The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10 ultra-bright LED's Audible Indicator 30 hour battery life Sensitivity: 20 ppm useable sensitivity (Ethylene Oxide) Sensitivity thumb-wheel control Operational status LED's Patented solid state sensor 20 inch flexible probe for hard to reach locations

Suppliers

Company
Product
Description
Supplier Links
Leakator 10 ETO - Ethylene Oxide (ONLY) Gas Detector - BA197063 - InspectorTools
Ventura, CA, USA
Leakator 10 ETO - Ethylene Oxide (ONLY) Gas Detector
BA197063
Leakator 10 ETO - Ethylene Oxide (ONLY) Gas Detector BA197063
Standard Equipment Includes: Instrument Ethylene Oxide sensor Flexible probe Instruction manual Hard carrying case Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years. The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10 ultra-bright LED's Audible Indicator 30 hour battery life Sensitivity: 20 ppm useable sensitivity (Ethylene Oxide) Sensitivity thumb-wheel control Operational status LED's Patented solid state sensor 20 inch flexible probe for hard to reach locations

Standard Equipment Includes:

  • Instrument
  • Ethylene Oxide sensor
  • Flexible probe
  • Instruction manual
  • Hard carrying case

Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years.
The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment.
Features

  • 10 ultra-bright LED's
  • Audible Indicator
  • 30 hour battery life
  • Sensitivity: 20 ppm useable sensitivity (Ethylene Oxide)
  • Sensitivity thumb-wheel control
  • Operational status LED's
  • Patented solid state sensor
  • 20 inch flexible probe for hard to reach locations
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA197063
Product Name Leakator 10 ETO - Ethylene Oxide (ONLY) Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; CO2; (Combustible Fixed Gas Detectors - Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details