InspectorTools Carbon Monoxide (CO) Meter EXCO10

Description
Fast response measurements to 1000ppm Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater) Utilizes a stabilized electrochemical gas specific (CO) fast response sensor Audible alarm starts at 35ppm Backlight for low light conditions Features Ergonomic pocket size housing One button operation Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm Audible alarm starting at 35ppm with continuous beeping when above 200ppm Backlight for low light conditions Max Hold and Data hold buttons Auto Power off Complete with 9V battery, protective rubber holster, and carrying case Applications: Ambient air safety checks on residential appliances HVAC service on furnaces and hot water heaters Home inspections Industrial environments where the accumulation of CO is possible
Description
Fast response measurements to 1000ppm Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater) Utilizes a stabilized electrochemical gas specific (CO) fast response sensor Audible alarm starts at 35ppm Backlight for low light conditions Features Ergonomic pocket size housing One button operation Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm Audible alarm starting at 35ppm with continuous beeping when above 200ppm Backlight for low light conditions Max Hold and Data hold buttons Auto Power off Complete with 9V battery, protective rubber holster, and carrying case Applications: Ambient air safety checks on residential appliances HVAC service on furnaces and hot water heaters Home inspections Industrial environments where the accumulation of CO is possible

Suppliers

Company
Product
Description
Supplier Links
Carbon Monoxide (CO) Meter - EXCO10 - InspectorTools
Ventura, CA, USA
Carbon Monoxide (CO) Meter
EXCO10
Carbon Monoxide (CO) Meter EXCO10
Fast response measurements to 1000ppm Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater) Utilizes a stabilized electrochemical gas specific (CO) fast response sensor Audible alarm starts at 35ppm Backlight for low light conditions Features Ergonomic pocket size housing One button operation Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm Audible alarm starting at 35ppm with continuous beeping when above 200ppm Backlight for low light conditions Max Hold and Data hold buttons Auto Power off Complete with 9V battery, protective rubber holster, and carrying case Applications: Ambient air safety checks on residential appliances HVAC service on furnaces and hot water heaters Home inspections Industrial environments where the accumulation of CO is possible

Fast response measurements to 1000ppm

  • Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm
  • 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater)
  • Utilizes a stabilized electrochemical gas specific (CO) fast response sensor
  • Audible alarm starts at 35ppm
  • Backlight for low light conditions

Features

  • Ergonomic pocket size housing
  • One button operation
  • Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm
  • Audible alarm starting at 35ppm with continuous beeping when above 200ppm
  • Backlight for low light conditions
  • Max Hold and Data hold buttons
  • Auto Power off
  • Complete with 9V battery, protective rubber holster, and carrying case
    Applications:
    • Ambient air safety checks on residential appliances
    • HVAC service on furnaces and hot water heaters
    • Home inspections
    • Industrial environments where the accumulation of CO is possible
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number EXCO10
Product Name Carbon Monoxide (CO) Meter
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details