InspectorTools Standard Informant 2 - Dual Mode BA198042

Description
Shown with optional deluxe kit. Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gasesFeatures One instrument—two functions Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available
Description
Shown with optional deluxe kit. Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gasesFeatures One instrument—two functions Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available

Suppliers

Company
Product
Description
Supplier Links
Standard Informant 2 - Dual Mode - BA198042 - InspectorTools
Ventura, CA, USA
Standard Informant 2 - Dual Mode
BA198042
Standard Informant 2 - Dual Mode BA198042
Shown with optional deluxe kit. Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gasesFeatures One instrument—two functions Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available

Shown with optional deluxe kit.
Detects refrigerant and combustible gases.
The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument.
Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest.
Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas.
The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gasesFeatures

  • One instrument—two functions
  • Lightweight and ergonomically designed
  • Swap sensor tips in seconds
  • Microprocessor controlled for accuracy and reliability
  • Sensitivity is automatically adjusted
  • Sensors are the industry’s most responsive
  • Hydrophobic filter prevents moisture contamination
  • Optional rubber boot holds MagLite® flashlight
  • Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels
  • Detects all halogens and scores of hydrocarbon gases
  • Response time is two-tenths of one second
  • Probe length adjustable from 3" to 20"
  • Lifetime warranty available
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA198042
Product Name Standard Informant 2 - Dual Mode
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Quality Monitors - 1746575 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details