InspectorTools GasAlertMicroClip XT 2-Gas Detector BWMC2-00HM-Y-NA-00

Description
Standard Equipment Includes: Instrument with sensors as specified: Hydrogen Sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system Records TWA, STEL and maximum exposures to gas and displays readings on command
Description
Standard Equipment Includes: Instrument with sensors as specified: Hydrogen Sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system Records TWA, STEL and maximum exposures to gas and displays readings on command

Suppliers

Company
Product
Description
Supplier Links
GasAlertMicroClip XT 2-Gas Detector - BWMC2-00HM-Y-NA-00 - InspectorTools
Ventura, CA, USA
GasAlertMicroClip XT 2-Gas Detector
BWMC2-00HM-Y-NA-00
GasAlertMicroClip XT 2-Gas Detector BWMC2-00HM-Y-NA-00
Standard Equipment Includes: Instrument with sensors as specified: Hydrogen Sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system Records TWA, STEL and maximum exposures to gas and displays readings on command

Standard Equipment Includes:


  • Instrument with sensors as specified: Hydrogen Sulfide (H2S), Carbon Monoxide (CO)
  • Stainless steel alligator clip
  • Battery charger
  • Calibration cap/hose
  • Instructions in local languages
  • Interactive training CD

Water Resistant!
Features
Protect Yourself

  • Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
  • Simple one-button operation
  • Standard datalogger (16 hours) and eventlogger (10 events)
  • Durable, stainless steel alligator clip
  • Integral concussion-proof boot for the most rugged environments
  • Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
  • Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
  • Provides 95 dB alarm tone and bright wide-angled alarm bars
  • Equipped with internal vibrating alarm for high noise areas
  • Backlight: in alarm (auto) and on demand reactivation
  • Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm)
  • Simple automatic calibration procedure
  • Fully compatible with BW’s MicroDock II automatic test and calibration system
  • Records TWA, STEL and maximum exposures to gas and displays readings on command
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWMC2-00HM-Y-NA-00
Product Name GasAlertMicroClip XT 2-Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Quality Monitors - 1469079 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details