Standard Equipment Includes:
Instrument with sensors as specified: Carbon Monoxide (CO)
Stainless steel alligator clip
Battery charger
Calibration cap/hose
Instructions in local languages
Interactive training CD
Water Resistant! Features Protect Yourself
Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
Simple one-button operation
Standard datalogger (16 hours) and eventlogger (10 events)
Durable, stainless steel alligator clip
Integral concussion-proof boot for the most rugged environments
Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
Provides 95 dB alarm tone and bright wide-angled alarm bars
Equipped with internal vibrating alarm for high noise areas
Backlight: in alarm (auto) and on demand reactivation
Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm)
Simple automatic calibration procedure
Fully compatible with BW’s MicroDock II automatic test and calibration system
Records TWA, STEL and maximum exposures to gas and displays readings on command
User selectable options include: confi dence beep, latching alarm, calibration due date, bump due date, “SAFE” display function, multi-language, span concentration values, combustible sensor measurement selection (0-100%LEL or 0-5.0% v/v methane) and stealth mode
Standard Equipment Includes:
- Instrument with sensors as specified: Carbon Monoxide (CO)
- Stainless steel alligator clip
- Battery charger
- Calibration cap/hose
- Instructions in local languages
- Interactive training CD
Water Resistant!
Features
Protect Yourself
- Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
- Simple one-button operation
- Standard datalogger (16 hours) and eventlogger (10 events)
- Durable, stainless steel alligator clip
- Integral concussion-proof boot for the most rugged environments
- Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
- Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
- Provides 95 dB alarm tone and bright wide-angled alarm bars
- Equipped with internal vibrating alarm for high noise areas
- Backlight: in alarm (auto) and on demand reactivation
- Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm)
- Simple automatic calibration procedure
- Fully compatible with BW’s MicroDock II automatic test and calibration system
- Records TWA, STEL and maximum exposures to gas and displays readings on command
- User selectable options include: confi dence beep, latching alarm, calibration due date, bump due date, “SAFE” display function, multi-language, span concentration values, combustible sensor measurement selection (0-100%LEL or 0-5.0% v/v methane) and stealth mode