Festo Corporation blanking screw NPQR-BK-G18

Description
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt Optimal price/performance ratio, ideal for applications from a single source Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance High temperature resistance Stainless steel Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet
Description
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt Optimal price/performance ratio, ideal for applications from a single source Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance High temperature resistance Stainless steel Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
blanking screw - NPQR-BK-G18 - Festo Corporation
Islandia, NY, United States
blanking screw
NPQR-BK-G18
blanking screw NPQR-BK-G18
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt Optimal price/performance ratio, ideal for applications from a single source Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance High temperature resistance Stainless steel Operating media: compressed air, vacuum, (water)
  • Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt
  • Optimal price/performance ratio, ideal for applications from a single source
  • Maximum corrosion resistance (corrosion resistance class CRC 4 to Festo standard 940 070) and chemical resistance
  • High temperature resistance
  • Stainless steel
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Fittings
Product Number NPQR-BK-G18
Product Name blanking screw
Material Steel; Stainless; High-alloy stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Terminal socket - KDV6-PK-6 - Festo Corporation
Specs
Fitting Type Tube Fitting
View Details
Push-in sleeve - CQH-15-QS-12 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details
Double nipple - E-G1/4-1/4NPT - Festo Corporation
Specs
Fitting Type Nipple Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details