VAST STOCK CO., LIMITED Datasheets for Audio Amplifier Chips
Audio amplifiers are used in circuits and systems to process audio signals.
Audio Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| Audio Amplifiers 1.25-W Mono Fully Diff Class-AB Aud | |
| Audio Amplifiers 1.25-W Mono Fully Diff ClassAB Aud Amp | |
| Audio Amplifiers 1.25W Mono Fully Dif Class-AB Audio Amp | |
| Audio Amplifiers 1.25W Mono Fully Diff ClassAB Aud Amp | |
| Audio Amplifiers 1.2W audio pow. amp. | |
| Audio Amplifiers 1.2W Audio Power Amp | |
| Audio Amplifiers 1.2W audio Pwr amp | |
| Audio Amplifiers 1.2W input/output Diff Audio Pwr Amp | |
| Audio Amplifiers 1.7-W Mono Full Diff Aud Power Amplifier | |
| Audio Amplifiers 100mW Headphone Amp | |
| Audio Amplifiers 1W Audio Power Amp | |
| Audio Amplifiers 1W diff input/output audio Pwr amplifier | |
| Audio Amplifiers 1W MONO OP AMP | |
| Audio Amplifiers 25mW Class-G Direct Path St Headph Amp | |
| Audio Amplifiers 25mW DirectPath St Headphone Amp | |
| Audio Amplifiers 25mW Headphone Amp | |
| Audio Amplifiers 2x1W stereo audio Pwr amp | |
| Audio Amplifiers 3 W filter-free class D audio power amplifier | |
| Audio Amplifiers 3.1W Mono,Full Diff Class-AB Audio Amp | |
| Audio Amplifiers 360mW Mono Amplifier | |
| Audio Amplifiers 360mW mono audio amp | |
| Audio Amplifiers 3W Class D w/standby | |
| Audio Amplifiers 3W Filter-Free Class D Power Amplifier | |
| Audio Amplifiers 45-W, 2-MHz analog input 4-channel automotive Class-D audio amplifier 56-HSSOP -40 to 125 | |
| Audio Amplifiers 700-mW Low-Voltage | |
| Audio Amplifiers 700mW Low V | |
| Audio Amplifiers 700mW Low Voltage | |
| Audio Amplifiers 700mW Lw V Audio | |
| Audio Amplifiers 700mW Mono Class-AB Aud Amp | |
| Audio Amplifiers ANALOG INPUT CLASS-D AUDIO AMPIFIER | |
| Audio Amplifiers Capacitr-less output | |
| Audio Amplifiers Class-AB Audio Amp | |
| Audio Amplifiers ClassG Headphone Amp w/ 3.5mm Jack Adpt | |
| Audio Amplifiers CONDITIONING & INTERFACES | |
| Audio Amplifiers DirectPath 25mW Headphone Amp | |
| Audio Amplifiers Filter-free stereo 2 x 2.8 W class D audio power amplifier | |
| Audio Amplifiers Headphone Driver w/ Adj Gain | |
| Audio Amplifiers High Perf 2.1mA 5.5V 2.3 to 4.8V 0.6mA | |
| Audio Amplifiers High Perf Class-G 2.3V to 4.8V 0.6mA | |
| Audio Amplifiers Low Power Audio Amp | |
| Audio Amplifiers Low Power Audio Amplifier | |
| Audio Amplifiers Mono Class-AB w/Active HIgh Shtdwn | |
| Audio Amplifiers Mono Class-AB w/Mono Hdphone Drive | |
| Audio Amplifiers Mono Diff Input Class-AB | |
| Audio Amplifiers Mono Fully Diff Class-AB | |
| Audio Amplifiers Popfree 100mW stereo headphone amp |
| << Prev |