1.7-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083993-TPA6204A1DRB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.7W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
1.7-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85 Product overview: TPA6204A1DRB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6204A1DRB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
IC AMP CLASS AB MONO 1.7W 8SON
Audio Amplifiers 1.7-W Mono Full Diff Aud Power Amplifier
IC AMP CLASS AB MONO 1.7W 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6204A1DRB | 083993-TPA6204A1DRB | 742-TPA6204A1DRB | 296-34562-5-ND | TPA6204A1DRB | TPA6204A1DRB | TPA6204A1DRB | TPA6204A1DRB |
| Product Name | TPA6204A1 1.7-W Mono, Fully Differential, Class-AB Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6204A1DRB | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 1.7 watts | 1.7 watts | 1.7 watts | 1.7 watts | 1.7 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SON | 8-SON (3x3) | Rail/Tube | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |