700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271901-TPA711DGN
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Alternative Parts (Cross-Reference): TPA711DR; TPA711DGNR; TPA711DGNRG4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TPA711
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 700mW x 1 at 8Ohm
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive 8-HVSSOP -40 to 85 Product overview: TPA711DGN from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA711DGN can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 700MW 8MSOP
IC AMP CLASS AB MONO 700MW 8MSOP
Audio Amplifiers Mono Class-AB w/Mono Hdphone Drive
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA711DGN | 1271901-TPA711DGN | 296-26890-5-ND | 742-TPA711DGN | TPA711DGN | TPA711DGN | TPA711DGN | TPA711DGN |
| Product Name | TPA711 700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive | Linear - Linear - Amplifiers - Audio - TPA711DGN | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |