Texas Instruments TPA751 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown TPA751DGNR

Description
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA751 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown - TPA751DGNR - Texas Instruments
Dallas, TX, United States
TPA751 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown
TPA751DGNR
TPA751 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown TPA751DGNR
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85

700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-TPA751DGNR
Audio Amplifier 742-TPA751DGNR
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-HVSSOP -40 to 85 Product overview: TPA751DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA751DGNR can be used for catalog matching and distributor lookup.

700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-HVSSOP -40 to 85 Product overview: TPA751DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA751DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-10856-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-10856-2-ND
Audio Amplifiers 296-10856-2-ND
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Audio Amplifiers - 296-10856-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-10856-1-ND
Audio Amplifiers 296-10856-1-ND
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Audio Amplifiers - 296-10856-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-10856-6-ND
Audio Amplifiers 296-10856-6-ND
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA751DGNR - 033534-TPA751DGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA751DGNR
033534-TPA751DGNR
Linear - Linear - Amplifiers - Audio - TPA751DGNR 033534-TPA751DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033534-TPA751DGNR Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033534-TPA751DGNR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - TPA751DGNR - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8

Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA751DGNR
Integrated Circuits (ICs) - Linear - Amplifiers TPA751DGNR
IC AMP CLASS AB MONO 700MW 8MSOP

IC AMP CLASS AB MONO 700MW 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA751DGNR
Audio Amplifiers TPA751DGNR
Audio Amplifiers Mono Diff Input Class-AB

Audio Amplifiers Mono Diff Input Class-AB

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA751DGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA751DGNR
Linear - Amplifiers - Audio TPA751DGNR
IC AMP CLASS AB MONO 700MW 8MSOP

IC AMP CLASS AB MONO 700MW 8MSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA751DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA751DGNR
Audio Amplifiers TPA751DGNR
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA751DGNR 742-TPA751DGNR 296-10856-2-ND 033534-TPA751DGNR TPA751DGNR TPA751DGNR TPA751DGNR TPA751DGNR TPA751DGNR
Product Name TPA751 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA751DGNR Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 0.7000 watts 0.7000 watts 0.7000 watts 0.7000 watts 0.7000 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP-PowerPAD,SOIC Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; 8-MSOP-PowerPad SSOP; SOP; HVSSOP8 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data