The TPA711DR is a mono, class-AB audio power amplifier for low-voltage applications, supporting BTL and SE modes with on-the-fly switching. It operates from 2.5 V to 5.5 V and delivers up to 700 mW peak power into an 8 Ω load in BTL mode at 5 V. Thermal and short-circuit protection are integrated. In the SOIC package, RMS output power is thermally limited to 350 mW. Shutdown mode draws 50 µA at 5 V and 7 µA at 3.3 V, with depop circuitry to suppress transients. The device is housed in an 8-pin SOIC package and operates from −40°C to 85°C. It includes a bypass pin for internal biasing and is RoHS compliant with NIPDAU finish and MSL Level-1.
700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive 8-SOIC -40 to 85
700mW Mono Class-AB Audio Amp, 1.4MHz, 5.5V, 8-SOIC Product overview: TPA711DR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mW, 1.4MHz, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700mW, 1.4MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA711DR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1271903-TPA711DR
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Family Name: TPA711
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TPA711DGN; TPA711DGNR; TPA711DGNRG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 700MW 8SOIC
Audio Amplifiers 700mW Lw V Audio
IC AMP CLASS AB MONO 700MW 8SOIC
单声道 700mWx1@8Ω SOIC-8 Audio Power OpAmps ROHS
IC AMP CLASS AB MONO 700MW 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA711DR | 742-TPA711DR | 296-1950-2-ND | 1271903-TPA711DR | TPA711DR | TPA711DR | TPA711DR | TPA711DR | TPA711DR | TPA711DR |
| Product Name | TPA711 700-mW Mono, Class-AB Audio Amplifier with Mono Headphone Drive | 700mW 1.4MHz 5.5V SOIC Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA711DR | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP-PowerPAD,SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |