700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown and Depop 8-MSOP-PowerPAD -40 to 85
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
700mW Mono Audio Amplifier, 1.4MHz, 5.5V, HTSSOP EP Product overview: TPA741DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mW, 1.4MHz, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700mW, 1.4MHz, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA741DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033532-TPA741DGNR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Audio Amplifiers Mono Diff Input Class-AB
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 700MW 8MSOP
IC AMP CLASS AB MONO 700MW 8MSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA741DGNR | TPA741DGNR | 296-7028-2-ND | 742-TPA741DGNR | 033532-TPA741DGNR | TPA741DGNR | TPA741DGNR | TPA741DGNR | TPA741DGNR |
| Product Name | TPA741 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown and Depop | Audio Amplifiers | 700mW 1.4MHz 5.5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA741DGNR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP-PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |