Texas Instruments TPA6139A2 DirectPath? 25mW Headphone Amplifier TPA6139A2RGTR

Description
DirectPath? 25mW Headphone Amplifier 16-QFN -40 to 150
Request a Quote Datasheet
Description
DirectPath? 25mW Headphone Amplifier 16-QFN -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA6139A2 DirectPath? 25mW Headphone Amplifier - TPA6139A2RGTR - Texas Instruments
Dallas, TX, United States
TPA6139A2 DirectPath? 25mW Headphone Amplifier
TPA6139A2RGTR
TPA6139A2 DirectPath? 25mW Headphone Amplifier TPA6139A2RGTR
DirectPath? 25mW Headphone Amplifier 16-QFN -40 to 150

DirectPath? 25mW Headphone Amplifier 16-QFN -40 to 150

Buy Now Datasheet
Audio Amplifiers - 296-47861-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-47861-2-ND
Audio Amplifiers 296-47861-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Buy Now Datasheet
Audio Amplifiers - 296-47861-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-47861-6-ND
Audio Amplifiers 296-47861-6-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Buy Now Datasheet
Audio Amplifiers - 296-47861-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-47861-1-ND
Audio Amplifiers 296-47861-1-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA6139A2RGTR - 900596-TPA6139A2RGTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6139A2RGTR
900596-TPA6139A2RGTR
Linear - Linear - Amplifiers - Audio - TPA6139A2RGTR 900596-TPA6139A2RGTR
Manufacturer: Texas Instruments Win Source Part Number: 900596-TPA6139A2RGTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPA6139 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47861-1, 296-47861-2, TPA6139A2RGTR-ND, 296-47861-6

Manufacturer: Texas Instruments
Win Source Part Number: 900596-TPA6139A2RGTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPA6139
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47861-1, 296-47861-2, TPA6139A2RGTR-ND, 296-47861-6

Buy Now Datasheet
Singapore, Singapore
VQFN Audio Amplifier
742-TPA6139A2RGTR
VQFN Audio Amplifier 742-TPA6139A2RGTR
Class-AB Audio Amp, 2-CH Stereo, Headphone, 16-Pin VQFN EP SMT Product overview: TPA6139A2RGTR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6139A2RGTR can be used for catalog matching and distributor lookup.

Class-AB Audio Amp, 2-CH Stereo, Headphone, 16-Pin VQFN EP SMT Product overview: TPA6139A2RGTR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6139A2RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6139A2RGTR
Integrated Circuits (ICs) - Linear - Amplifiers TPA6139A2RGTR
IC AMP CLASS AB STER 25MW 16QFN

IC AMP CLASS AB STER 25MW 16QFN

Supplier's Site
Linear - Amplifiers - Audio - TPA6139A2RGTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA6139A2RGTR
Linear - Amplifiers - Audio TPA6139A2RGTR
IC AMP CLASS AB STER 25MW 16QFN

IC AMP CLASS AB STER 25MW 16QFN

Supplier's Site Datasheet
Audio Amplifiers - TPA6139A2RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6139A2RGTR
Audio Amplifiers TPA6139A2RGTR
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-VQFN (3x3)

Buy Now
Audio Amplifiers - TPA6139A2RGTR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA6139A2RGTR
Audio Amplifiers TPA6139A2RGTR
IC AMP CLASS AB STER 25MW 16QFN

IC AMP CLASS AB STER 25MW 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6139A2RGTR
Audio Amplifiers TPA6139A2RGTR
Audio Amplifiers DirectPath 25mW Headphone Amp

Audio Amplifiers DirectPath 25mW Headphone Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number TPA6139A2RGTR 296-47861-2-ND 900596-TPA6139A2RGTR 742-TPA6139A2RGTR TPA6139A2RGTR TPA6139A2RGTR TPA6139A2RGTR TPA6139A2RGTR TPA6139A2RGTR
Product Name TPA6139A2 DirectPath? 25mW Headphone Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA6139A2RGTR VQFN Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type QFN,TSSOP 16-VFQFN Exposed Pad 16-VQFN (3x3) VQFN EP 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad Surface Mount
Features Thermal Shutdown Protection
Supply Voltage (VS) 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Output Power 0.0250 watts 0.0250 watts 0.0250 watts
Unlock Full Specs
to access all available technical data