DirectPath(TM) Class-G Headphone Amplifier with 3.5mm Jack Adaptation and Headset Interface 25-DSBGA -40 to 85
DirectPath™ Class-G Headphone Amplifier with 3.5mm Jack Adaptation and Headset Interface 25-DSBGA -40 to 85 Product overview: TPA6166A2YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6166A2YFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111076-TPA6166A2YFF
Packaging: Reel - TR
Type: Class G
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 30mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 25-DSBGA (2.46x2.46)
Dimension: 25-UFBGA, DSBGA
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class G 25-DSBGA
IC AMP CLASS G STER 30MW 25DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class G 25-DSBGA
IC AMP CLASS G STER 30MW 25DSBGA
IC AMP CLASS G STER 30MW 25DSBGA
Audio Amplifiers ClassG Headphone Amp w/ 3.5mm Jack Adpt
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6166A2YFFR | 742-TPA6166A2YFFR | 1111076-TPA6166A2YFFR | 296-40693-2-ND | TPA6166A2YFFR | TPA6166A2YFFR | TPA6166A2YFFR | TPA6166A2YFFR | TPA6166A2YFFR |
| Product Name | TPA6166A2 DirectPath(TM) Class-G Headphone Amplifier with 3.5mm Jack Adaptation and Headset Interface | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6166A2YFFR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | DSBGA | Tape and Reel | 25-DSBGA (2.46x2.46) | 25-UFBGA, DSBGA | Surface Mount | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Operating Temperature | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Supply Voltage (VS) | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.9 to 1.7 volts |