700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083878-TPA731D
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8
700mW Mono Class-AB Audio Amp, 1.4MHz, 5.5V, 8-SOIC Product overview: TPA731D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mW, 1.4MHz, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700mW, 1.4MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA731D can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 700MW 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC AMP CLASS AB MONO 700MW 8SOIC
Audio Amplifiers 700mW Low V
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA731D | 083878-TPA731D | 296-7025-5-ND | TPA731D | 742-TPA731D | TPA731D | TPA731D | TPA731D | TPA731D | TPA731D |
| Product Name | TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown | Linear - Linear - Amplifiers - Audio - TPA731D | Audio Amplifiers | 700mW 1.4MHz 5.5V SOIC Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP AUDIO PWR .7W MONO 8SOIC | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP-PowerPAD,SOIC | SOP; MSOP; 8-MSOP-PowerPad | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SOIC |