1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-BGA MICROSTAR JUNIOR -40 to 85
1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA6205A1ZQVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6205A1ZQVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033522-TPA6205A1ZQVR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-BGA MICROSTAR JUNIOR (2.1x2.1)
Dimension: 8-VFBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class AB 8-BGA Microstar Junior (2x2)
IC AMP CLASS AB MONO 1.25W 8BGA
Amplifier IC 1-Channel (Mono) Class AB 8-BGA Microstar Junior (2x2)
IC AMP CLASS AB MONO 1.25W 8BGA
Audio Amplifiers 1.25W Mono Fully Diff ClassAB Aud Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA6205A1ZQVR | 742-TPA6205A1ZQVR | 033522-TPA6205A1ZQVR | 296-TPA6205A1ZQVRTR-ND | TPA6205A1ZQVR | TPA6205A1ZQVR | TPA6205A1ZQVR | TPA6205A1ZQVR |
| Product Name | TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) | 1.8V BGA Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6205A1ZQVR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP-PowerPAD,BGA MICROSTAR JUNIOR,SON | Tape and Reel | 8-BGA MICROSTAR JUNIOR (2.1x2.1) | 8-VFBGA | 8-VFBGA | 8-VFBGA |