The TPA6138A2PW is a stereo DirectPath™ headphone amplifier in a 14-pin TSSOP package measuring 5.00 mm by 4.40 mm, designed to drive 40 mW into a 32 Ω load at 3.3 V without output dc-blocking capacitors. It features adjustable gain via external resistors (±1 V/V to ±10 V/V), differential inputs, active mute control for pop-free operation, and built-in undervoltage mute. The device offers low THD+N (<0.01% at 10 mW into 32 Ω), high SNR (>90 dB), and ±8-kV IEC ESD protection. It operates from −40 °C to 85 °C and supports PWM audio source interfacing with configurable second-order low-pass filtering.
DIRECTPATH? Headphone Driver with Adjustable Gain 14-TSSOP -40 to 85
Win Source Part Number: 1030154-TPA6138A2PW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: DirectPath™
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit Protection
Package: Bulk
Standard Package: 90
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40mW x 2 @ 32Ohm
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MAX4299EUE; TPA6139A2PW; TPA6139A2PWR; NCS2632DTBR2G; DRV612PW; NCP2811ADTBR2G; NCP2811BDTBR2GTPA613
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTPA6138A2PW,29
Base Product Number: TPA6138
2Ch Audio Amp, 250mW, 3.6V, 80dB PSRR, TSSOP Product overview: TPA6138A2PW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250mW, 3.6V, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 250mW, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6138A2PW can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
AMP, AUD, HEADPHONE, 25MW, 14TSSOP; Output Power:40mW; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:3V to 3.6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Load Impedance:32ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers Headphone Driver w/ Adj Gain
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLSS AB STER 40MW 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6138A2PW | 1030154-TPA6138A2PW | 742-TPA6138A2PW | 296-28254-ND | 29AH8040 | TPA6138A2PW | TPA6138A2PW | TPA6138A2PW |
| Product Name | TPA6138A2 DIRECTPATH? Headphone Driver with Adjustable Gain | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Dual 250mW 3.6V TSSOP Audio Amplifier | Audio Amplifiers | Amp, Aud, Headphone, 25Mw, 14Tssop; Output Power Texas Instruments | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Bulk | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | |||
| Output Power | 0.0400 watts | 0.0400 watts | 0.0400 watts |