Texas Instruments TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier TPA6203A1DGNR

Description
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote
Description
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA6203A1DGNR is a 1.25-W mono fully differential audio power amplifier in an 8-pin PowerPAD™ MSOP package, designed for wireless handsets and PDAs. It operates from 2.5 V to 5.5 V, draws 1.7 mA quiescent supply current, and delivers 1.25 W into an 8-Ω load at 1% THD+N from a 5-V supply. The device features a 90 dB PSRR, improved CMRR eliminating input coupling capacitors, and a fast 4-μs start-up time with minimal pop. It is rated for operation from -40°C to 85°C and supports shutdown with less than 0.9 μA supply current. The package is a 3 mm x 3 mm HVSSOP (DGN) with a 2500-piece large tape and reel configuration.

Datasheet Summary
Powered by GS/AI

The TPA6203A1DGNR is a 1.25-W mono fully differential audio power amplifier in an 8-pin PowerPAD™ MSOP package, designed for wireless handsets and PDAs. It operates from 2.5 V to 5.5 V, draws 1.7 mA quiescent supply current, and delivers 1.25 W into an 8-Ω load at 1% THD+N from a 5-V supply. The device features a 90 dB PSRR, improved CMRR eliminating input coupling capacitors, and a fast 4-μs start-up time with minimal pop. It is rated for operation from -40°C to 85°C and supports shutdown with less than 0.9 μA supply current. The package is a 3 mm x 3 mm HVSSOP (DGN) with a 2500-piece large tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier - TPA6203A1DGNR - Texas Instruments
Dallas, TX, United States
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier
TPA6203A1DGNR
TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier TPA6203A1DGNR
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85

1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-19604-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-19604-6-ND
Audio Amplifiers 296-19604-6-ND
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Audio Amplifiers - 296-19604-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-19604-1-ND
Audio Amplifiers 296-19604-1-ND
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Audio Amplifiers - 296-19604-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-19604-2-ND
Audio Amplifiers 296-19604-2-ND
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
1.25W 5.5V Audio Amplifier
742-TPA6203A1DGNR
1.25W 5.5V Audio Amplifier 742-TPA6203A1DGNR
1.25W Mono Class-AB Audio Amp, 2.5-5.5V, 8R, HVSSOP Product overview: TPA6203A1DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DGNR can be used for catalog matching and distributor lookup.

1.25W Mono Class-AB Audio Amp, 2.5-5.5V, 8R, HVSSOP Product overview: TPA6203A1DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA6203A1DGNR - 033514-TPA6203A1DGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6203A1DGNR
033514-TPA6203A1DGNR
Linear - Linear - Amplifiers - Audio - TPA6203A1DGNR 033514-TPA6203A1DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033514-TPA6203A1DGNR Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033514-TPA6203A1DGNR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA6203A1DGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA6203A1DGNR
Linear - Amplifiers - Audio TPA6203A1DGNR
IC AMP CLASS AB MONO 1.25W 8MSOP

IC AMP CLASS AB MONO 1.25W 8MSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA6203A1DGNR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA6203A1DGNR
Audio Amplifiers TPA6203A1DGNR
IC AMP CLASS AB MONO 1.25W 8MSOP

IC AMP CLASS AB MONO 1.25W 8MSOP

Supplier's Site Datasheet
Audio Power Amplifier, Class Ab 1.25W Msop-8; Amplifier Class Texas Instruments - 81K4127 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, Class Ab 1.25W Msop-8; Amplifier Class Texas Instruments
81K4127
Audio Power Amplifier, Class Ab 1.25W Msop-8; Amplifier Class Texas Instruments 81K4127
AUDIO POWER AMPLIFIER, CLASS AB 1.25W MSOP-8; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:1.25W; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, CLASS AB 1.25W MSOP-8; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:1.25W; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Class Ab Audio Amp, 1.25W, 8Msop; Output Power Texas Instruments - 27AJ0316 - Newark, An Avnet Company
Chicago, IL, United States
Class Ab Audio Amp, 1.25W, 8Msop; Output Power Texas Instruments
27AJ0316
Class Ab Audio Amp, 1.25W, 8Msop; Output Power Texas Instruments 27AJ0316
CLASS AB AUDIO AMP, 1.25W, 8MSOP; Output Power:1.25W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

CLASS AB AUDIO AMP, 1.25W, 8MSOP; Output Power:1.25W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6203A1DGNR
Audio Amplifiers TPA6203A1DGNR
Audio Amplifiers 1.25W Mono Fully Dif Class-AB Audio Amp

Audio Amplifiers 1.25W Mono Fully Dif Class-AB Audio Amp

Buy Now Datasheet
Audio Amplifiers - TPA6203A1DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6203A1DGNR
Audio Amplifiers TPA6203A1DGNR
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6203A1DGNR
Integrated Circuits (ICs) - Linear - Amplifiers TPA6203A1DGNR
IC AMP CLASS AB MONO 1.25W 8MSOP

IC AMP CLASS AB MONO 1.25W 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TPA6203A1DGNR 296-19604-6-ND 742-TPA6203A1DGNR 033514-TPA6203A1DGNR TPA6203A1DGNR TPA6203A1DGNR 81K4127 TPA6203A1DGNR TPA6203A1DGNR TPA6203A1DGNR
Product Name TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier Audio Amplifiers 1.25W 5.5V Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA6203A1DGNR Linear - Amplifiers - Audio Audio Amplifiers Audio Power Amplifier, Class Ab 1.25W Msop-8; Amplifier Class Texas Instruments Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 1.25 watts 1.25 watts 1.25 watts 1.25 watts 1.25 watts 1.25 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Tape and Reel SOP; MSOP; 8-MSOP-PowerPad Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data