The TPA6140A2 is a Class-G DirectPath stereo headphone amplifier with I2C volume control, designed to extend battery life and eliminate output DC-blocking capacitors. It operates from a 2.5 V to 5.5 V supply, delivers up to 500 μW per channel into 32 Ω with total supply current under 5.0 mA, and reduces shutdown current to under 3 μA. The device features active click and pop suppression, fully differential or single-ended inputs, and SGND for ground loop noise reduction. It includes short-circuit and thermal-overload protection and ±8 kV HBM ESD protection. The TPA6140A2YFFR variant is packaged in a 16-bump, 1.6 mm × 1.6 mm WCSP (DSBGA) with a -40°C to 85°C operating temperature range.
25-mW Class-G DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6140) 16-DSBGA -40 to 85
Volume Control Circuit, 2 Channel(s), PBGA16
25-mW Class-G DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6140) 16-DSBGA -40 to 85 Product overview: TPA6140A2YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6140A2YFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033512-TPA6140A2YFFR
Packaging: Reel - TR
Type: Class G
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 32mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (1.56x1.56)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA (1.56x1.56)
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA (1.56x1.56)
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA (1.56x1.56)
IC AMP CLASS G STER 32MW 16DSBGA
IC AMP CLASS G STER 32MW 16DSBGA
IC AMP CLASS G STER 32MW 16DSBGA
Audio Amplifiers 25mW Class-G Direct Path St Headph Amp
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA (1.56x1.56)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6140A2YFFR | TPA6140A2YFFR | 742-TPA6140A2YFFR | 033512-TPA6140A2YFFR | 296-24237-2-ND | TPA6140A2YFFR | TPA6140A2YFFR | TPA6140A2YFFR | TPA6140A2YFFR | TPA6140A2YFFR |
| Product Name | TPA6140A2 25-mW Class-G DirectPath™ Stereo Headphone Amplifier with I2C Volume Control (TPA6140) | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6140A2YFFR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | DSBGA | DSBGA16 | Tape and Reel | 16-DSBGA (1.56x1.56) | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | Surface Mount | 16-UFBGA, DSBGA | ||
| Standards | RoHS | |||||||||
| Life Cycle Stage | Active | Active | ||||||||
| RoHS Compliant | RoHS | RoHS |