DirectPath(TM) Class-G Headphone Amplifier with 3.5mm Jack Adaptation and Headset Interface 25-DSBGA -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class G 25-DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class G 25-DSBGA
IC AMP CLASS G STER 30MW 25DSBGA
Audio Amplifiers ClassG Headphone Amp w/ 3.5mm Jack Adpt
IC AMP CLASS G STER 30MW 25DSBGA
IC AMP CLASS G STER 30MW 25DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class G 25-DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA6166A2YFFT | 296-TPA6166A2YFFTTR-ND | TPA6166A2YFFT | TPA6166A2YFFT | TPA6166A2YFFT | TPA6166A2YFFT | TPA6166A2YFFT |
| Product Name | TPA6166A2 DirectPath(TM) Class-G Headphone Amplifier with 3.5mm Jack Adaptation and Headset Interface | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | DSBGA | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | Surface Mount | 25-UFBGA, DSBGA | ||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 1.7 to 1.9 volts | 1.9 to 1.7 volts | 1.7 to 1.9 volts | ||||
| Output Power | 0.0300 watts | 0.0300 watts | 0.0300 watts |