1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271894-TPA6203A1DGN
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, Shutdown, Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TPA6203
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 1.25W x 1 at 8Ohm
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-HVSSOP -40 to 85 Product overview: TPA6203A1DGN from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DGN can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1.25W 8MSOP
Audio Amplifiers 1.25-W Mono Fully Diff ClassAB Aud Amp
IC AMP CLASS AB MONO 1.25W 8MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6203A1DGN | 1271894-TPA6203A1DGN | 296-26888-5-ND | 742-TPA6203A1DGN | TPA6203A1DGN | TPA6203A1DGN | TPA6203A1DGN | TPA6203A1DGN |
| Product Name | TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6203A1DGN | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |