25-mW DirectPath(TM) Stereo Headphone Amplifier with Pop Suppression (WCSP) 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111073-TPA6136A2YFF
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (1.56x1.56)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (1.56x1.56)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (1.56x1.56)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (1.56x1.56)
25mW Stereo Headphone Amp, 6.02dB Gain, 32Ω Load, 2.3-5.5V Product overview: TPA6136A2YFFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25mW, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25mW, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6136A2YFFT can be used for catalog matching and distributor lookup.
Audio Amplifiers 25mW DirectPath St Headphone Amp
IC AMP CLSS AB STER 25MW 16DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (1.56x1.56)
IC AMP CLSS AB STER 25MW 16DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6136A2YFFT | 1111073-TPA6136A2YFFT | 296-TPA6136A2YFFTDKR-ND | 742-TPA6136A2YFFT | TPA6136A2YFFT | TPA6136A2YFFT | TPA6136A2YFFT | TPA6136A2YFFT |
| Product Name | TPA6136A2 25-mW DirectPath(TM) Stereo Headphone Amplifier with Pop Suppression (WCSP) | Linear - Linear - Amplifiers - Audio - TPA6136A2YFFT | Audio Amplifiers | 25mW 5.5V Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | DSBGA | 16-DSBGA (1.56x1.56) | 16-UFBGA, DSBGA | Tape and Reel | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | ||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | |||
| Output Power | 0.0250 watts | 0.0250 watts | 0.0250 watts | 0.0250 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |