3.1-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
IC AMP CLASS AB MONO 3.1W 8SON
Audio Amplifiers Mono Fully Diff Class-AB
IC AMP CLASS AB MONO 3.1W 8SON
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6211A1DRBRG4 | TPA6211A1DRBRG4-ND | TPA6211A1DRBRG4 | TPA6211A1DRBRG4 | TPA6211A1DRBRG4 | TPA6211A1DRBRG4 |
| Product Name | TPA6211A1 3.1-W Mono, Fully Differential, Class-AB Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | ||
| Package Type | MSOP-PowerPAD,SON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Features | Thermal Shutdown Protection |