The TPA6204A1 is a 1.7-W mono fully differential Class-AB audio amplifier designed for applications such as wireless handsets, PDAs, and notebook computers. It operates from a supply voltage range of 2.5 V to 5.5 V and consumes a low quiescent current of 4 mA, making it suitable for battery-powered devices. The amplifier provides 1.7 W output power into an 8 Ω load at a total harmonic distortion (THD) of 10%. It features a fast start-up time with minimal pop noise and has a shutdown current of only 0.01 µA. The device is designed to reduce RF rectification and eliminate the need for two input coupling capacitors, thanks to its -63 dB common-mode rejection ratio (CMRR). The TPA6204A1 is available in a compact 3 mm x 3 mm SON package, requiring only three external components for operation. Its improved power supply rejection ratio (PSRR) of -80 dB enhances performance in noisy environments.
1.7-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
IC AMP CLASS AB MONO 1.7W 8SON
IC AMP CLASS AB MONO 1.7W 8SON
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
Audio Amplifiers 1.7-W Mono Full Diff Aud Power Amplifier
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6204A1DRBG4 | TPA6204A1DRBG4-ND | TPA6204A1DRBG4 | TPA6204A1DRBG4 | TPA6204A1DRBG4 | TPA6204A1DRBG4 |
| Product Name | TPA6204A1 1.7-W Mono, Fully Differential, Class-AB Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 1.7 watts | 1.7 watts | 1.7 watts | 1.7 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |