700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown and Depop 8-SOIC -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 055388-TPA741D
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown and Depop 8-SOIC -40 to 85 Product overview: TPA741D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA741D can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 700MW 8SOIC
Audio Amplifiers 700mW Low Voltage
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA741D | 296-7027-5-ND | TPA741D | 055388-TPA741D | 742-TPA741D | TPA741D | TPA741D | TPA741D |
| Product Name | TPA741 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown and Depop | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA741D | SOIC Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |