The TPA6205A1DGNG4 is a 1.25-W mono fully differential Class-AB audio power amplifier in an 8-pin HVSSOP (DGN) package with a 3.00 mm × 3.00 mm body size, designed for battery-powered applications such as wireless handsets and PDAs. It operates from 2.5 V to 5.5 V, draws 1.7 mA of quiescent supply current, and features a shutdown current below 10 µA. The device includes a 1.8-V compatible shutdown pin and achieves 90-dB PSRR from 90 Hz to 5 kHz, eliminating the need for input coupling capacitors. It delivers 1.25 W into an 8-Ω load at 1% THD from a 5-V supply. The thermal pad must be soldered to the PCB for proper operation. The part operates over a temperature range of -40°C to 85°C and meets RoHS compliance with a lead finish of NIPDAU and a moisture sensitivity level of Level-1-260°C-UNLIM.
1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271895-TPA6205A1DGN
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Family Name: TPA6205
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): MAX9716EUA+; MAX9716EUA-T; IS31AP4991A-SLS2-TR;
Introduction Date: October 19, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-HVSSOP -40 to 85 Product overview: TPA6205A1DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6205A1DGNG4 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 1.25W 8MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Audio Amplifiers 1.25W Mono Fully Diff ClassAB Aud Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6205A1DGNG4 | 1271895-TPA6205A1DGNG4 | 742-TPA6205A1DGNG4 | TPA6205A1DGNG4-ND | TPA6205A1DGNG4 | TPA6205A1DGNG4 | TPA6205A1DGNG4 |
| Product Name | TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) | Linear - Linear - Amplifiers - Audio - TPA6205A1DGNG4 | 1.8V Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |