Texas Instruments TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) TPA6205A1DRBR

Description
1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-SON -40 to 85
Request a Quote
Description
1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA6205A1DRBR is a 1.25-W mono fully differential Class-AB audio power amplifier designed for wireless handsets and PDAs, operating from 2.5 V to 5.5 V with a quiescent supply current of 1.7 mA and shutdown current less than 10 µA. It features 1.8-V-compatible shutdown logic thresholds and 90 dB PSRR from 90 Hz to 5 kHz. The device is housed in an 8-pin SON (DRB) package measuring 3 mm × 3 mm and includes a thermal pad that must be soldered to the PCB for proper thermal performance. It supports speaker impedances of at least 8 Ω and requires only five external components.

Datasheet Summary
Powered by GS/AI

The TPA6205A1DRBR is a 1.25-W mono fully differential Class-AB audio power amplifier designed for wireless handsets and PDAs, operating from 2.5 V to 5.5 V with a quiescent supply current of 1.7 mA and shutdown current less than 10 µA. It features 1.8-V-compatible shutdown logic thresholds and 90 dB PSRR from 90 Hz to 5 kHz. The device is housed in an 8-pin SON (DRB) package measuring 3 mm × 3 mm and includes a thermal pad that must be soldered to the PCB for proper thermal performance. It supports speaker impedances of at least 8 Ω and requires only five external components.

Suppliers

Company
Product
Description
Supplier Links
TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) - TPA6205A1DRBR - Texas Instruments
Dallas, TX, United States
TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205)
TPA6205A1DRBR
TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) TPA6205A1DRBR
1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-SON -40 to 85

1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V Audio Amplifier
742-TPA6205A1DRBR
1.8V Audio Amplifier 742-TPA6205A1DRBR
1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-SON -40 to 85 Product overview: TPA6205A1DRBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6205A1DRBR can be used for catalog matching and distributor lookup.

1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-SON -40 to 85 Product overview: TPA6205A1DRBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6205A1DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-31977-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-31977-1-ND
Audio Amplifiers 296-31977-1-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Buy Now Datasheet
Audio Amplifiers - 296-31977-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-31977-2-ND
Audio Amplifiers 296-31977-2-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Buy Now Datasheet
Audio Amplifiers - 296-31977-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-31977-6-ND
Audio Amplifiers 296-31977-6-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA6205A1DRBR - 033520-TPA6205A1DRBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA6205A1DRBR
033520-TPA6205A1DRBR
Linear - Linear - Amplifiers - Audio - TPA6205A1DRBR 033520-TPA6205A1DRBR
Manufacturer: Texas Instruments Win Source Part Number: 033520-TPA6205A1DRBR Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm Family Name: TPA6205 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SON (3x3) Dimension: 8-VDFN Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX9716ETA; MAX4366EGA; MAX4366EGA+; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033520-TPA6205A1DRBR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Family Name: TPA6205
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9716ETA; MAX4366EGA; MAX4366EGA+;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA6205A1DRBR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA6205A1DRBR
Linear - Amplifiers - Audio TPA6205A1DRBR
IC AMP CLASS AB MONO 1.25W 8SON

IC AMP CLASS AB MONO 1.25W 8SON

Supplier's Site Datasheet
Audio Amplifiers - TPA6205A1DRBR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA6205A1DRBR
Audio Amplifiers TPA6205A1DRBR
IC AMP CLASS AB MONO 1.25W 8SON

IC AMP CLASS AB MONO 1.25W 8SON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA6205A1DRBR
Integrated Circuits (ICs) - Linear - Amplifiers TPA6205A1DRBR
IC AMP CLASS AB MONO 1.25W 8SON

IC AMP CLASS AB MONO 1.25W 8SON

Supplier's Site
Audio Amplifiers - TPA6205A1DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA6205A1DRBR
Audio Amplifiers TPA6205A1DRBR
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TPA6205A1DRBR
Audio Amplifiers TPA6205A1DRBR
Audio Amplifiers 1.25W Mono Fully Diff ClassAB Aud Amp

Audio Amplifiers 1.25W Mono Fully Diff ClassAB Aud Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TPA6205A1DRBR 742-TPA6205A1DRBR 296-31977-1-ND 033520-TPA6205A1DRBR TPA6205A1DRBR TPA6205A1DRBR TPA6205A1DRBR TPA6205A1DRBR TPA6205A1DRBR
Product Name TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 1.8V Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA6205A1DRBR Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 1.25 watts 1.25 watts 1.25 watts 1.25 watts 1.25 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP-PowerPAD,BGA MICROSTAR JUNIOR,SON Tape and Reel 8-VDFN Exposed Pad 8-SON (3x3) Surface Mount 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data