Manufacturer: STMicroelectronics
Win Source Part Number: 035005-TS2012EIJT
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-Flipchip (2.1x2.1)
Dimension: 16-UFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 16-FlipChip (2.1x2.1)
IC AMP D STEREO 2.5W 16FLIPCHIP
Amplifier IC 2-Channel (Stereo) Class D 16-FlipChip (2.1x2.1)
IC AMP D STEREO 2.5W 16FLIPCHIP
Audio Amplifiers Filter-free stereo 2 x 2.8 W class D audio power amplifier
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035005-TS2012EIJT | 497-11989-2-ND | TS2012EIJT | TS2012EIJT | TS2012EIJT | TS2012EIJT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS2012EIJT | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 16-Flipchip (2.1x2.1) | 16-UFBGA, FCBGA | 16-UFBGA, FCBGA | 16-UFBGA, FCBGA |