1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033519-TPA6205A1DGNR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Family Name: TPA6205
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9716EUA-T; MAX9716EUA; MAX9716EUA+;
Introduction Date: October 19, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
1-CH 1.25W Class-AB Audio Amp, 2.5-5.5V, 8R, HVSSOP Product overview: TPA6205A1DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.25W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6205A1DGNR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 1.25W 8MSOP
Audio Amplifiers 1.25W Mono Fully Diff ClassAB Aud Amp
AUDIO POWER AMPLIFIER, CLASS AB, MSOP-8; Output Power:1.25W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS AB MONO 1.25W 8MSOP
IC AMP CLASS AB MONO 1.25W 8MSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA6205A1DGNR | 033519-TPA6205A1DGNR | 742-TPA6205A1DGNR | 296-TPA6205A1DGNRCT-ND | TPA6205A1DGNR | TPA6205A1DGNR | TPA6205A1DGNR | 28AH5676 | TPA6205A1DGNR | TPA6205A1DGNR |
| Product Name | TPA6205A1 1.25-W Mono, Fully Differential, Class-AB Audio Amp w/ 1.8V Compatible Shutdown Voltage (TPA6205) | Linear - Linear - Amplifiers - Audio - TPA6205A1DGNR | 1.25W 5.5V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Power Amplifier, Class Ab, Msop-8; Output Power Texas Instruments | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP-PowerPAD,BGA MICROSTAR JUNIOR,SON | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | Surface Mount |