Texas Instruments TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown TPA731DGNR

Description
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown - TPA731DGNR - Texas Instruments
Dallas, TX, United States
TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown
TPA731DGNR
TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown TPA731DGNR
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD -40 to 85

700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-7026-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-7026-2-ND
Audio Amplifiers 296-7026-2-ND
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA731DGNR - 033531-TPA731DGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA731DGNR
033531-TPA731DGNR
Linear - Linear - Amplifiers - Audio - TPA731DGNR 033531-TPA731DGNR
Manufacturer: Texas Instruments Win Source Part Number: 033531-TPA731DGNR Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033531-TPA731DGNR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPA731DGNR - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8

Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Audio Amplifier
742-TPA731DGNR
Audio Amplifier 742-TPA731DGNR
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-HVSSOP -40 to 85 Product overview: TPA731DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA731DGNR can be used for catalog matching and distributor lookup.

700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown 8-HVSSOP -40 to 85 Product overview: TPA731DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA731DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TPA731DGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA731DGNR
Linear - Amplifiers - Audio TPA731DGNR
IC AMP CLASS AB MONO 700MW 8MSOP

IC AMP CLASS AB MONO 700MW 8MSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA731DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA731DGNR
Audio Amplifiers TPA731DGNR
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP

Buy Now
Audio Amplifiers - TPA731DGNR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA731DGNR
Audio Amplifiers TPA731DGNR
IC AMP CLASS AB MONO 700MW 8MSOP

IC AMP CLASS AB MONO 700MW 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA731DGNR
Audio Amplifiers TPA731DGNR
Audio Amplifiers Mono Diff Input Class-AB

Audio Amplifiers Mono Diff Input Class-AB

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA731DGNR
Integrated Circuits (ICs) - Linear - Amplifiers TPA731DGNR
IC AMP CLASS AB MONO 700MW 8MSOP

IC AMP CLASS AB MONO 700MW 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TPA731DGNR 296-7026-2-ND 033531-TPA731DGNR TPA731DGNR 742-TPA731DGNR TPA731DGNR TPA731DGNR TPA731DGNR TPA731DGNR TPA731DGNR
Product Name TPA731 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active High Shutdown Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA731DGNR Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Output Power 0.7000 watts 0.7000 watts 0.7000 watts 0.7000 watts 0.7000 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP-PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; 8-MSOP-PowerPad SSOP; SOP; HVSSOP8 Tape and Reel SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data