The TPA6141A2YFFR is a Class-G DirectPath™ stereo headphone amplifier in a 16-ball WCSP (DSBGA) package measuring 1.6 mm × 1.6 mm. It operates from a 2.5 V to 5.5 V supply, with a quiescent current of 0.6 mA per channel and shutdown current under 3 µA. The amplifier features built-in DC-blocking capacitor elimination, active click and pop suppression, fully differential inputs, and ±8 kV HBM ESD protection on outputs. It supports 0 dB and 6 dB gain settings and is qualified for operation from −40°C to 85°C.
25-mW Class-G DirectPath™ Stereo Headphone Amplifier (TPA6141) 16-DSBGA -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA (1.56x1.56)
Manufacturer: Texas Instruments
Win Source Part Number: 033513-TPA6141A2YFFR
Packaging: Reel - TR
Type: Class G
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 32mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (1.56x1.56)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
25-mW Class-G DirectPath™ Stereo Headphone Amplifier (TPA6141) 16-DSBGA -40 to 85 Product overview: TPA6141A2YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6141A2YFFR can be used for catalog matching and distributor lookup.
IC AMP CLASS G STER 32MW 16DSBGA
Audio Amplifiers 25mW Class-G Direct Path St Headph Amp
IC AMP CLASS G STER 32MW 16DSBGA
IC AMP CLASS G STER 32MW 16DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA (1.56x1.56)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6141A2YFFR | 296-25168-2-ND | 033513-TPA6141A2YFFR | 742-TPA6141A2YFFR | TPA6141A2YFFR | TPA6141A2YFFR | TPA6141A2YFFR | TPA6141A2YFFR | TPA6141A2YFFR |
| Product Name | TPA6141A2 25-mW Class-G DirectPath™ Stereo Headphone Amplifier (TPA6141) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6141A2YFFR | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | DSBGA | 16-UFBGA, DSBGA | 16-DSBGA (1.56x1.56) | Tape and Reel | 16-UFBGA, DSBGA | Surface Mount | 16-UFBGA, DSBGA | ||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Power | 0.0320 watts | 0.0320 watts | 0.0320 watts | 0.0320 watts |