DIRECTPATH? Headphone Driver with Adjustable Gain 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033510-TPA6138A2PWR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40mW x 2 @ 32 Ohm
Family Name: TPA6138A2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX97220AETE+TCMX; MAX97220AETE+CMX; MAX97220AETE+QT; MAX97220EETE+;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
DIRECTPATH™ Headphone Driver with Adjustable Gain 14-TSSOP -40 to 85 Product overview: TPA6138A2PWR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6138A2PWR can be used for catalog matching and distributor lookup.
Audio Amplifiers Headphone Driver w/ Adj Gain
双声道 40mWx2@32Ω AB类功放 TSSOP-14 Audio Power OpAmps ROHS
IC AMP CLSS AB STER 40MW 14TSSOP
IC AMP CLSS AB STER 40MW 14TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLSS AB STER 40MW 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA6138A2PWR | 033510-TPA6138A2PWR | 296-28248-2-ND | 742-TPA6138A2PWR | TPA6138A2PWR | TPA6138A2PWR | TPA6138A2PWR | TPA6138A2PWR | TPA6138A2PWR | TPA6138A2PWR |
| Product Name | TPA6138A2 DIRECTPATH? Headphone Driver with Adjustable Gain | Linear - Linear - Amplifiers - Audio - TPA6138A2PWR | Audio Amplifiers | TSSOP Audio Amplifier | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||||
| Output Power | 0.0400 watts | 0.0400 watts | 0.0400 watts | 0.0400 watts |