The TPA6211A1 is a 3.1-W mono fully differential Class-AB audio power amplifier designed for wireless handsets, PDAs, and notebook computers. It operates from 2.5 V to 5.5 V and draws 4 mA of quiescent supply current. The device is available in a 3-mm × 3-mm SON (DRB) package with an exposed thermal pad, requiring soldering for proper PCB mounting. It achieves 3.1 W into a 3-Ω load from a 5-V supply at 10% THD, features a PSRR of 85 dB from 20 Hz to 2 kHz, and supports shutdown with a current of 0.01 μA. The operating temperature range is -40 °C to 85 °C. The TPA6211A1DRBR variant includes a 3000-piece tape and reel packing format.
3.1-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON
Manufacturer: Texas Instruments
Win Source Part Number: 033524-TPA6211A1DRBR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.1W x 1 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
3.1W Mono Class-AB Audio Amp, 2.5-5.5V, 85dB PSRR, SON Product overview: TPA6211A1DRBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.1W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6211A1DRBR can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 3.1W 8SON
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
IC AMP CLASS AB MONO 3.1W 8SON
AUDIO POWER AMPLIFIER, AB, 3.1W, SON; Output Power:3.1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SON; No. of Pins:8Pins; Load Impedance:3ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS AB MONO 3.1W 8SON
Audio Amplifiers Mono Fully Diff Class-AB
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6211A1DRBR | 033524-TPA6211A1DRBR | 296-17101-1-ND | 742-TPA6211A1DRBR | TPA6211A1DRBR | TPA6211A1DRBR | TPA6211A1DRBR | 54AH1604 | TPA6211A1DRBR | TPA6211A1DRBR |
| Product Name | TPA6211A1 3.1-W Mono, Fully Differential, Class-AB Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6211A1DRBR | Audio Amplifiers | 3.1W 5.5V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, Ab, 3.1W, Son; Output Power Texas Instruments | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | ||||
| Package Type | MSOP-PowerPAD,SON | 8-SON (3x3) | 8-VDFN Exposed Pad | Tape and Reel | Surface Mount | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |