1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON -40 to 85 Product overview: TPA6203A1DRB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1DRB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081270-TPA6203A1DRB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Audio Amplifier, 1.25W, 1 Channel(s), 1 Func, CMOS, PQCC8
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
IC AMP CLASS AB MONO 1.25W 8SON
IC AMP CLASS AB MONO 1.25W 8SON
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
Audio Amplifiers Mono Fully Diff Class-AB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6203A1DRB | 742-TPA6203A1DRB | 081270-TPA6203A1DRB | TPA6203A1DRB | 296-34561-5-ND | TPA6203A1DRB | TPA6203A1DRB | TPA6203A1DRB | TPA6203A1DRB |
| Product Name | TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6203A1DRB | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON | Rail/Tube | 8-SON (3x3) | VSON8 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |