The TPA6211A1 is a 3.1-W mono fully differential Class-AB audio power amplifier designed for wireless handsets, PDAs, and notebook computers. It operates from a 2.5-V to 5.5-V supply and consumes 4 mA typical quiescent current. The device is available in a 3-mm × 3-mm 8-pin MSOP-PowerPAD package with an exposed thermal pad, requiring soldering to the PCB for proper thermal performance. It achieves 3.1 W into a 3-Ω load at 5 V with 10% THD, features a -80 dB PSRR from 20 Hz to 2 kHz, and includes a shutdown mode drawing only 0.01 μA. The TPA6211A1DGNR variant is housed in the MSOP-PowerPAD (DGN) package, operates from -40°C to 85°C, and meets Level-1 moisture sensitivity standards with NIPDAU lead finish.
3.1-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
3.1-W Mono, Fully Differential, Class-AB Audio Amplifier 8-HVSSOP -40 to 85 Product overview: TPA6211A1DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6211A1DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033523-TPA6211A1DGNR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.1W x 1 @ 3 Ohm
Family Name: TPA6211A1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9716EUA/V+; IS31AP4991A-SLS2-TR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 3.1W 8MSOP
Audio Amplifiers Mono Fully Diff Class-AB
IC AMP CLASS AB MONO 3.1W 8MSOP
单声道 3.1Wx1@3Ω AB类功放 MSOP-8-EP Audio Power OpAmps ROHS
AUDIO POWER AMPLIFIER, CLASS AB, MSOP-8; Output Power:3.1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:3ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 3.1W 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA6211A1DGNR | 296-26889-1-ND | 742-TPA6211A1DGNR | 033523-TPA6211A1DGNR | TPA6211A1DGNR | TPA6211A1DGNR | TPA6211A1DGNR | TPA6211A1DGNR | 29AH8042 | TPA6211A1DGNR | TPA6211A1DGNR |
| Product Name | TPA6211A1 3.1-W Mono, Fully Differential, Class-AB Audio Amplifier | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6211A1DGNR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Power Amplifier, Class Ab, Msop-8; Output Power Texas Instruments | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | |||||
| Package Type | MSOP-PowerPAD,SON | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SOP; MSOP; 8-MSOP-PowerPad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | Surface Mount | SOP; MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Features | Thermal Shutdown Protection |