1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033517-TPA6203A1ZQVR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm
Family Name: TPA6203A1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-BGA MICROSTAR JUNIOR (2.1x2.1)
Dimension: 8-VFBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9718DEBL-T; MAX9718AEBL; MAX9718AEBL-T; MAX9718GEBL+T;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
1.25-W Mono, Fully Differential, Class-AB Audio Amplifier 8-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA6203A1ZQVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6203A1ZQVR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-BGA Microstar Junior (2x2)
Amplifier IC 1-Channel (Mono) Class AB 8-BGA Microstar Junior (2x2)
IC AMP CLASS AB MONO 1.25W 8BGA
Audio Amplifiers Mono Fully Diff Class-AB
IC AMP CLASS AB MONO 1.25W 8BGA
Amplifier IC 1-Channel (Mono) Class AB 8-BGA Microstar Junior (2x2)
IC AMP CLASS AB MONO 1.25W 8BGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6203A1ZQVR | 033517-TPA6203A1ZQVR | 742-TPA6203A1ZQVR | 296-17902-2-ND | TPA6203A1ZQVR | TPA6203A1ZQVR | TPA6203A1ZQVR | TPA6203A1ZQVR | TPA6203A1ZQVR |
| Product Name | TPA6203A1 1.25-W Mono, Fully Differential, Class-AB Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6203A1ZQVR | BGA Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON | 8-BGA MICROSTAR JUNIOR (2.1x2.1) | Tape and Reel | 8-VFBGA | Surface Mount | 8-VFBGA | 8-VFBGA |