700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Mono Audio Amplifier, 700mW, 1.4MHz, 8R, 5.5V, HTSSOP EP Product overview: TPA751DGN from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700mW, 1.4MHz, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700mW, 1.4MHz, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA751DGN can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 033533-TPA751DGN
Packaging: Tube/Rail
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Audio Amplifiers Mono Diff Input Class-AB
IC AMP CLASS AB MONO 700MW 8MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 700MW 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA751DGN | 296-34565-5-ND | 742-TPA751DGN | TPA751DGN | 033533-TPA751DGN | TPA751DGN | TPA751DGN | TPA751DGN | TPA751DGN |
| Product Name | TPA751 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown | Audio Amplifiers | 700mW 1.4MHz 5.5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA751DGN | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |