Black Box 20FT Green CAT6 550MHz Component Patch Cable UTP CM EVNSL672-0020

Description
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.
Description
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
20FT Green CAT6 550MHz Component Patch Cable UTP CM - EVNSL672-0020 - Black Box
Lawrence, PA, USA
20FT Green CAT6 550MHz Component Patch Cable UTP CM
EVNSL672-0020
20FT Green CAT6 550MHz Component Patch Cable UTP CM EVNSL672-0020
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.

Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL672-0020
Product Name 20FT Green CAT6 550MHz Component Patch Cable UTP CM
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-185-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBU-M12G5-E-5-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers