Black Box 5FT Black CAT6 550MHz Component Patch Cable UTP CM EVNSL677-0005

Description
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.
Description
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
5FT Black CAT6 550MHz Component Patch Cable UTP CM - EVNSL677-0005 - Black Box
Lawrence, PA, USA
5FT Black CAT6 550MHz Component Patch Cable UTP CM
EVNSL677-0005
5FT Black CAT6 550MHz Component Patch Cable UTP CM EVNSL677-0005
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.

Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL677-0005
Product Name 5FT Black CAT6 550MHz Component Patch Cable UTP CM
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBC-A1W3-K-0.3-N-M12G5 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 Square design/angled Plug, straight 5-pin
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers