Black Box 15FT Yellow CAT6 550MHz Patch Cable UTP CM Snagless EVNSL644-0015

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15FT Yellow CAT6 550MHz Patch Cable UTP CM Snagless - EVNSL644-0015 - Black Box
Lawrence, PA, USA
15FT Yellow CAT6 550MHz Patch Cable UTP CM Snagless
EVNSL644-0015
15FT Yellow CAT6 550MHz Patch Cable UTP CM Snagless EVNSL644-0015
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL644-0015
Product Name 15FT Yellow CAT6 550MHz Patch Cable UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 2-2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 37.73 ft (115 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details