Black Box 5FT Green CAT6 550MHz Patch Cable UTP CM Snagless EVNSL642-0005

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FT Green CAT6 550MHz Patch Cable UTP CM Snagless - EVNSL642-0005 - Black Box
Lawrence, PA, USA
5FT Green CAT6 550MHz Patch Cable UTP CM Snagless
EVNSL642-0005
5FT Green CAT6 550MHz Patch Cable UTP CM Snagless EVNSL642-0005
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL642-0005
Product Name 5FT Green CAT6 550MHz Patch Cable UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details