Black Box 10FT Violet 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL648-0010-25PAK

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT Violet 25-Pack CAT6 550MHz Patch Cable UTP CM - EVNSL648-0010-25PAK - Black Box
Lawrence, PA, USA
10FT Violet 25-Pack CAT6 550MHz Patch Cable UTP CM
EVNSL648-0010-25PAK
10FT Violet 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL648-0010-25PAK
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL648-0010-25PAK
Product Name 10FT Violet 25-Pack CAT6 550MHz Patch Cable UTP CM
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details