Black Box 5FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL641-0005-25PAK

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM - EVNSL641-0005-25PAK - Black Box
Lawrence, PA, USA
5FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM
EVNSL641-0005-25PAK
5FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL641-0005-25PAK
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL641-0005-25PAK
Product Name 5FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Pluggable Cables - 1-2123287-3 - Acme Chip Technology Co., Limited
Specs
Application Networking
Cable Shielding No Shielding; Unshielded
Cable Length 22.97 ft (70.01 dm)
View Details
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-SM12G8-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details